Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213215152E3

Description
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 160mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 160mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213215152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213215152E3-ND
Aluminum Electrolytic Capacitors MAL213215152E3-ND
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 160mOhm @ 100Hz 15000 Hrs @ 85°C

1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 160mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213215152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213215152E3
Capacitors - Aluminum Electrolytic Capacitors MAL213215152E3
CAP ALUM 1500UF 16V AXIAL

CAP ALUM 1500UF 16V AXIAL

Supplier's Site
222213215152; 16V ; 1500Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2972 - Newark, An Avnet Company
Chicago, IL, United States
222213215152; 16V ; 1500Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2972
222213215152; 16V ; 1500Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2972
222213215152; 16V ; 1500UF; AXIAL; AA, BULK OR PAPER STRIP

222213215152; 16V ; 1500UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213215152E3-ND MAL213215152E3 97C2972
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 222213215152; 16V ; 1500Uf; Axial; Aa, Bulk Or Paper Strip Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details