Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213214471E3

Description
470µF 10V Aluminum Electrolytic Capacitors Axial, Can 610mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 10V Aluminum Electrolytic Capacitors Axial, Can 610mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213214471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213214471E3-ND
Aluminum Electrolytic Capacitors MAL213214471E3-ND
470µF 10V Aluminum Electrolytic Capacitors Axial, Can 610mOhm @ 100Hz 15000 Hrs @ 85°C

470µF 10V Aluminum Electrolytic Capacitors Axial, Can 610mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL213214471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213214471E3
Capacitors - Aluminum Electrolytic Capacitors MAL213214471E3
CAP ALUM 470UF 10V AXIAL

CAP ALUM 470UF 10V AXIAL

Supplier's Site
470 10V 12,5X30Mm 85 15000H Vishay - 97C2968 - Newark, An Avnet Company
Chicago, IL, United States
470 10V 12,5X30Mm 85 15000H Vishay
97C2968
470 10V 12,5X30Mm 85 15000H Vishay 97C2968
470 10V 12,5x30mm 85 15000h

470 10V 12,5x30mm 85 15000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL213214471E3-ND MAL213214471E3 97C2968
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 470 10V 12,5X30Mm 85 15000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701079 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details