Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL213214222E3

Description
2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 160mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 160mOhm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL213214222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL213214222E3-ND
Aluminum Electrolytic Capacitors MAL213214222E3-ND
2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 160mOhm @ 100Hz 15000 Hrs @ 85°C

2200µF 10V Aluminum Electrolytic Capacitors Axial, Can 160mOhm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
2200 10V 18X30Mm 85 15000H Vishay - 97C2966 - Newark, An Avnet Company
Chicago, IL, United States
2200 10V 18X30Mm 85 15000H Vishay
97C2966
2200 10V 18X30Mm 85 15000H Vishay 97C2966
2200 10V 18x30mm 85 15000h

2200 10V 18x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL213214222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL213214222E3
Capacitors - Aluminum Electrolytic Capacitors MAL213214222E3
CAP ALUM 2200UF 10V AXIAL

CAP ALUM 2200UF 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL213214222E3-ND 97C2966 MAL213214222E3
Product Name Aluminum Electrolytic Capacitors 2200 10V 18X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers