Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors MAL212853689E3

Description
CAP ALUM 68UF 20% 6.3V RADIAL
Datasheet
Description
CAP ALUM 68UF 20% 6.3V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - MAL212853689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212853689E3
Capacitors - Aluminum Electrolytic Capacitors MAL212853689E3
CAP ALUM 68UF 20% 6.3V RADIAL

CAP ALUM 68UF 20% 6.3V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 128 Sal-Rpm Series, 68 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Vishay - 26M6378 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 128 Sal-Rpm Series, 68 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Vishay
26M6378
Aluminium Electrolytic Capacitor, 128 Sal-Rpm Series, 68 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Vishay 26M6378
Aluminium Electrolytic Capacitor, 128 SAL-RPM Series, 68 - F, - 20%, 6.3 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 128 SAL-RPM Series, 68 - F, - 20%, 6.3 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL212853689E3 26M6378
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 128 Sal-Rpm Series, 68 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details