Vishay Intertechnology, Inc. 68UF 6.3V Capacitor MAL212823689E3

Description
CAP ALUM 68UF 20% 6.3V RADIAL Product overview: MAL212823689E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212823689E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 68UF 20% 6.3V RADIAL Product overview: MAL212823689E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212823689E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
68UF 6.3V Capacitor - 58-MAL212823689E3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
68UF 6.3V Capacitor
58-MAL212823689E3
68UF 6.3V Capacitor 58-MAL212823689E3
CAP ALUM 68UF 20% 6.3V RADIAL Product overview: MAL212823689E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212823689E3 can be used for catalog matching and distributor lookup.

CAP ALUM 68UF 20% 6.3V RADIAL Product overview: MAL212823689E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212823689E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - MAL212823689E3 - 747212-MAL212823689E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL212823689E3
747212-MAL212823689E3
Aluminum Capacitors - MAL212823689E3 747212-MAL212823689E3
Manufacturer: Vishay BC Components Manufacturer: Vishay Win Source Part Number: 747212-MAL212823689E 3 Series: 128 SAL-RPM Packaging: Reel - TR Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C Package: Radial Applications: General Capacitance: 68μF Tolerance: ±20% Lead Spacing: 0.205" (5.20mm) Impedance: 400 mOhm ESR (Equivalent Series Resistance): 3 Ohm @ 100Hz Polarization: Polar Size: 0.315" L x 0.236" W (8.00mm x 6.00mm) Part Status: Obsolete(EOL) Family Name: 128 SAL-RPM Categories: Capacitors Ripple Current - Low Frequency: 153mA @ 100Hz Manufacturer Homepage: www.vishay.com Height - Seated (Maximum): 0.394" (10.00mm) Voltage Rating DC: 6.3V Introduction Date: July 22, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Manufacturer: Vishay
Win Source Part Number: 747212-MAL212823689E3
Series: 128 SAL-RPM
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 85°C
Package: Radial
Applications: General
Capacitance: 68μF
Tolerance: ±20%
Lead Spacing: 0.205" (5.20mm)
Impedance: 400 mOhm
ESR (Equivalent Series Resistance): 3 Ohm @ 100Hz
Polarization: Polar
Size: 0.315" L x 0.236" W (8.00mm x 6.00mm)
Part Status: Obsolete(EOL)
Family Name: 128 SAL-RPM
Categories: Capacitors
Ripple Current - Low Frequency: 153mA @ 100Hz
Manufacturer Homepage: www.vishay.com
Height - Seated (Maximum): 0.394" (10.00mm)
Voltage Rating DC: 6.3V
Introduction Date: July 22, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212823689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212823689E3
Capacitors - Aluminum Electrolytic Capacitors MAL212823689E3
CAP ALUM 68UF 20% 6.3V RADIAL

CAP ALUM 68UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-MAL212823689E3 747212-MAL212823689E3 MAL212823689E3
Product Name 68UF 6.3V Capacitor Aluminum Capacitors - MAL212823689E3 Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers