1800µF 25V Aluminum Electrolytic Capacitors Axial, Can 117mOhm @ 100Hz 8000 Hrs @ 125°C
CAP ALUM 1800UF 20% 25V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-MAL212646182E3-ND | MAL212646182E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | Automotive | Automotive; Automotive |
| Features | Polarized | Polarized |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1800 microF | 1800 microF |