Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212634471E3

Description
470µF 10V Aluminum Electrolytic Capacitors Axial 1.016Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 10V Aluminum Electrolytic Capacitors Axial 1.016Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212634471E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212634471E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL212634471E3TB-ND
470µF 10V Aluminum Electrolytic Capacitors Axial 1.016Ohm @ 100Hz 4000 Hrs @ 125°C

470µF 10V Aluminum Electrolytic Capacitors Axial 1.016Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL212634471E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212634471E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL212634471E3CT-ND
CAP ALUM 470UF 20% 10V AXIAL TH

CAP ALUM 470UF 20% 10V AXIAL TH

Buy Now Datasheet
Aluminium Capacitors - 2050246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050246
Aluminium Capacitors 2050246
Capacitor Axial Alu 470µF 10V 6.5x18mm 1

Capacitor Axial Alu 470µF 10V 6.5x18mm 1

Supplier's Site
Aluminium Capacitors - 2050245 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050245
Aluminium Capacitors 2050245
Capacitor Axial Alu 470µF 10V 6.5x18mm 1

Capacitor Axial Alu 470µF 10V 6.5x18mm 1

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212634471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212634471E3
Capacitors - Aluminum Electrolytic Capacitors MAL212634471E3
CAP ALUM 470UF 20% 10V AXIAL

CAP ALUM 470UF 20% 10V AXIAL

Supplier's Site
Cap, 470Uf, 10V, Alu Elec, Axial; Capacitance Vishay - 71AH2308 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 10V, Alu Elec, Axial; Capacitance Vishay
71AH2308
Cap, 470Uf, 10V, Alu Elec, Axial; Capacitance Vishay 71AH2308
CAP, 470UF, 10V, ALU ELEC, AXIAL; Capacitance:470µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 470UF, 10V, ALU ELEC, AXIAL; Capacitance:470µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL212634471E3TB-ND 2050246 MAL212634471E3 71AH2308
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 470Uf, 10V, Alu Elec, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C353U075CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers