Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212634102E3

Description
1000µF 10V Aluminum Electrolytic Capacitors Axial 509mOhm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 10V Aluminum Electrolytic Capacitors Axial 509mOhm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212634102E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212634102E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL212634102E3TB-ND
1000µF 10V Aluminum Electrolytic Capacitors Axial 509mOhm @ 100Hz 4000 Hrs @ 125°C

1000µF 10V Aluminum Electrolytic Capacitors Axial 509mOhm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL212634102E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212634102E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL212634102E3CT-ND
CAP ALUM 1000UF 20% 10V AXIAL TH

CAP ALUM 1000UF 20% 10V AXIAL TH

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212634102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212634102E3
Capacitors - Aluminum Electrolytic Capacitors MAL212634102E3
CAP ALUM 1000UF 20% 10V AXIAL

CAP ALUM 1000UF 20% 10V AXIAL

Supplier's Site
Cap, 1000Uf, 10V, Alu Elec, Axial; Capacitance Vishay - 71AH2307 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 10V, Alu Elec, Axial; Capacitance Vishay
71AH2307
Cap, 1000Uf, 10V, Alu Elec, Axial; Capacitance Vishay 71AH2307
CAP, 1000UF, 10V, ALU ELEC, AXIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 1000UF, 10V, ALU ELEC, AXIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL212634102E3TB-ND MAL212634102E3 71AH2307
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Uf, 10V, Alu Elec, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details