Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212627689E3

Description
68µF 40V Aluminum Electrolytic Capacitors Axial, Can 2.575Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
68µF 40V Aluminum Electrolytic Capacitors Axial, Can 2.575Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212627689E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212627689E3-ND
Aluminum Electrolytic Capacitors 56-MAL212627689E3-ND
68µF 40V Aluminum Electrolytic Capacitors Axial, Can 2.575Ohm @ 100Hz 4000 Hrs @ 125°C

68µF 40V Aluminum Electrolytic Capacitors Axial, Can 2.575Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212627689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212627689E3
Capacitors - Aluminum Electrolytic Capacitors MAL212627689E3
CAP ALUM 68UF 20% 40V AXIAL

CAP ALUM 68UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL212627689E3-ND MAL212627689E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details