Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212626271E3

Description
270µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.061Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
270µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.061Ohm @ 100Hz 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212626271E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212626271E3-ND
Aluminum Electrolytic Capacitors 56-MAL212626271E3-ND
270µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.061Ohm @ 100Hz 4000 Hrs @ 125°C

270µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.061Ohm @ 100Hz 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212626271E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212626271E3
Capacitors - Aluminum Electrolytic Capacitors MAL212626271E3
CAP ALUM 270UF 20% 25V AXIAL

CAP ALUM 270UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 56-MAL212626271E3-ND MAL212626271E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details