Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212624272E3

Description
2700µF 10V Aluminum Electrolytic Capacitors Axial, Can 132mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
2700µF 10V Aluminum Electrolytic Capacitors Axial, Can 132mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212624272E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212624272E3-ND
Aluminum Electrolytic Capacitors 56-MAL212624272E3-ND
2700µF 10V Aluminum Electrolytic Capacitors Axial, Can 132mOhm @ 100Hz 8000 Hrs @ 125°C

2700µF 10V Aluminum Electrolytic Capacitors Axial, Can 132mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL212624272E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL212624272E3
Aluminum Electrolytic Capacitors MAL212624272E3
CAP ALUM 2700UF 20% 10V AXIAL

CAP ALUM 2700UF 20% 10V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212624272E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212624272E3
Capacitors - Aluminum Electrolytic Capacitors MAL212624272E3
CAP ALUM 2700UF 20% 10V AXIAL

CAP ALUM 2700UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL212624272E3-ND MAL212624272E3 MAL212624272E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2700 microF 2700 microF 2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details