Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212618102E3

Description
1000µF 63V Aluminum Electrolytic Capacitors Axial 105mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 63V Aluminum Electrolytic Capacitors Axial 105mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212618102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212618102E3-ND
Aluminum Electrolytic Capacitors 56-MAL212618102E3-ND
1000µF 63V Aluminum Electrolytic Capacitors Axial 105mOhm @ 100Hz 8000 Hrs @ 125°C

1000µF 63V Aluminum Electrolytic Capacitors Axial 105mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Cap, 1000Uf, 63V, Alu Elec, Axial; Capacitance Vishay - 71AH2304 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 63V, Alu Elec, Axial; Capacitance Vishay
71AH2304
Cap, 1000Uf, 63V, Alu Elec, Axial; Capacitance Vishay 71AH2304
CAP, 1000UF, 63V, ALU ELEC, AXIAL; Capacitance:1000µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 1000UF, 63V, ALU ELEC, AXIAL; Capacitance:1000µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay - 75AH9046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay
75AH9046
Cap, 1000Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay 75AH9046
CAP, 1000UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 1000UF, 63V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212618102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212618102E3
Capacitors - Aluminum Electrolytic Capacitors MAL212618102E3
CAP ALUM 1000UF 20% 63V AXIAL

CAP ALUM 1000UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL212618102E3-ND 71AH2304 75AH9046 MAL212618102E3
Product Name Aluminum Electrolytic Capacitors Cap, 1000Uf, 63V, Alu Elec, Axial; Capacitance Vishay Cap, 1000Uf, 63V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details