Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212617561E3

Description
560µF 40V Aluminum Electrolytic Capacitors Axial 206mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
560µF 40V Aluminum Electrolytic Capacitors Axial 206mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212617561E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212617561E3-ND
Aluminum Electrolytic Capacitors 56-MAL212617561E3-ND
560µF 40V Aluminum Electrolytic Capacitors Axial 206mOhm @ 100Hz 8000 Hrs @ 125°C

560µF 40V Aluminum Electrolytic Capacitors Axial 206mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2050272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050272
Aluminium Capacitors 2050272
Capacitor Axial Alu 560µF 40V 12.5x30mm

Capacitor Axial Alu 560µF 40V 12.5x30mm

Supplier's Site
Aluminium Capacitors - 2050270 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050270
Aluminium Capacitors 2050270
Capacitor Axial Alu 560µF 40V 12.5x30mm

Capacitor Axial Alu 560µF 40V 12.5x30mm

Supplier's Site
Cap, 560Uf, 40V, Alu Elec, Axial; Capacitance Vishay - 71AH2303 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Uf, 40V, Alu Elec, Axial; Capacitance Vishay
71AH2303
Cap, 560Uf, 40V, Alu Elec, Axial; Capacitance Vishay 71AH2303
CAP, 560UF, 40V, ALU ELEC, AXIAL; Capacitance:560µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 560UF, 40V, ALU ELEC, AXIAL; Capacitance:560µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212617561E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212617561E3
Capacitors - Aluminum Electrolytic Capacitors MAL212617561E3
CAP ALUM 560UF 20% 40V AXIAL

CAP ALUM 560UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL212617561E3-ND 2050272 71AH2303 MAL212617561E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 560Uf, 40V, Alu Elec, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701224 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C753U030ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details