Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212617331E3

Description
330µF 40V Aluminum Electrolytic Capacitors Axial 350mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 40V Aluminum Electrolytic Capacitors Axial 350mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212617331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212617331E3-ND
Aluminum Electrolytic Capacitors 56-MAL212617331E3-ND
330µF 40V Aluminum Electrolytic Capacitors Axial 350mOhm @ 100Hz 8000 Hrs @ 125°C

330µF 40V Aluminum Electrolytic Capacitors Axial 350mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2050269 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050269
Aluminium Capacitors 2050269
Capacitor Axial Alu 330µF 40V 10x30mm 12

Capacitor Axial Alu 330µF 40V 10x30mm 12

Supplier's Site
Cap, 330Uf, 40V, Alu Elec, Axial; Capacitance Vishay - 71AH2302 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 40V, Alu Elec, Axial; Capacitance Vishay
71AH2302
Cap, 330Uf, 40V, Alu Elec, Axial; Capacitance Vishay 71AH2302
CAP, 330UF, 40V, ALU ELEC, AXIAL; Capacitance:330µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 330UF, 40V, ALU ELEC, AXIAL; Capacitance:330µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212617331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212617331E3
Capacitors - Aluminum Electrolytic Capacitors MAL212617331E3
CAP ALUM 330UF 20% 40V AXIAL

CAP ALUM 330UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL212617331E3-ND 2050269 71AH2302 MAL212617331E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Cap, 330Uf, 40V, Alu Elec, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX102M200J052-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701286 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details