Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212616681E3

Description
680µF 25V Aluminum Electrolytic Capacitors Axial 278mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 25V Aluminum Electrolytic Capacitors Axial 278mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212616681E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212616681E3-ND
Aluminum Electrolytic Capacitors 56-MAL212616681E3-ND
680µF 25V Aluminum Electrolytic Capacitors Axial 278mOhm @ 100Hz 8000 Hrs @ 125°C

680µF 25V Aluminum Electrolytic Capacitors Axial 278mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2050262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050262
Aluminium Capacitors 2050262
Capacitor Axial Alu 680µF 25V 10x30mm 12

Capacitor Axial Alu 680µF 25V 10x30mm 12

Supplier's Site
Aluminium Capacitors - 2050261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050261
Aluminium Capacitors 2050261
Capacitor Axial Alu 680µF 25V 10x30mm 12

Capacitor Axial Alu 680µF 25V 10x30mm 12

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212616681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212616681E3
Capacitors - Aluminum Electrolytic Capacitors MAL212616681E3
CAP ALUM 680UF 20% 25V AXIAL

CAP ALUM 680UF 20% 25V AXIAL

Supplier's Site
Cap, 680Uf, 25V, Alu Elec, Axial; Capacitance Vishay - 71AH2300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 25V, Alu Elec, Axial; Capacitance Vishay
71AH2300
Cap, 680Uf, 25V, Alu Elec, Axial; Capacitance Vishay 71AH2300
CAP, 680UF, 25V, ALU ELEC, AXIAL; Capacitance:680µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 680UF, 25V, ALU ELEC, AXIAL; Capacitance:680µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL212616681E3-ND 2050262 MAL212616681E3 71AH2300
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 680Uf, 25V, Alu Elec, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details