Vishay Intertechnology, Inc. Aluminium Capacitors MAL212616392E3

Description
Capacitor Axial Alu 3900µF 25V 18x38mm 1
Request a Quote Datasheet
Description
Capacitor Axial Alu 3900µF 25V 18x38mm 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2050264 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050264
Aluminium Capacitors 2050264
Capacitor Axial Alu 3900µF 25V 18x38mm 1

Capacitor Axial Alu 3900µF 25V 18x38mm 1

Supplier's Site
Aluminium Capacitors - 2050263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050263
Aluminium Capacitors 2050263
Capacitor Axial Alu 3900µF 25V 18x38mm 1

Capacitor Axial Alu 3900µF 25V 18x38mm 1

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL212616392E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212616392E3-ND
Aluminum Electrolytic Capacitors 56-MAL212616392E3-ND
3900µF 25V Aluminum Electrolytic Capacitors Axial 70mOhm @ 100Hz 8000 Hrs @ 125°C

3900µF 25V Aluminum Electrolytic Capacitors Axial 70mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212616392E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212616392E3
Capacitors - Aluminum Electrolytic Capacitors MAL212616392E3
CAP ALUM 3900UF 20% 25V AXIAL

CAP ALUM 3900UF 20% 25V AXIAL

Supplier's Site
Cap, 3900Uf, 25V, Alu Elec, Axial; Capacitance Vishay - 71AH2299 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Uf, 25V, Alu Elec, Axial; Capacitance Vishay
71AH2299
Cap, 3900Uf, 25V, Alu Elec, Axial; Capacitance Vishay 71AH2299
CAP, 3900UF, 25V, ALU ELEC, AXIAL; Capacitance:3900µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 3900UF, 25V, ALU ELEC, AXIAL; Capacitance:3900µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2050264 56-MAL212616392E3-ND MAL212616392E3 71AH2299
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 3900Uf, 25V, Alu Elec, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers