Vishay Intertechnology, Inc. Aluminium Capacitors MAL212615102E3

Description
Capacitor Axial Alu 1000µF 16V 10x30mm 1
Request a Quote Datasheet
Description
Capacitor Axial Alu 1000µF 16V 10x30mm 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2050255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050255
Aluminium Capacitors 2050255
Capacitor Axial Alu 1000µF 16V 10x30mm 1

Capacitor Axial Alu 1000µF 16V 10x30mm 1

Supplier's Site
Aluminium Capacitors - 2050256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050256
Aluminium Capacitors 2050256
Capacitor Axial Alu 1000µF 16V 10x30mm 1

Capacitor Axial Alu 1000µF 16V 10x30mm 1

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL212615102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212615102E3-ND
Aluminum Electrolytic Capacitors 56-MAL212615102E3-ND
1000µF 16V Aluminum Electrolytic Capacitors Axial 231mOhm @ 100Hz 8000 Hrs @ 125°C

1000µF 16V Aluminum Electrolytic Capacitors Axial 231mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212615102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212615102E3
Capacitors - Aluminum Electrolytic Capacitors MAL212615102E3
CAP ALUM 1000UF 20% 16V AXIAL

CAP ALUM 1000UF 20% 16V AXIAL

Supplier's Site
Cap, 1000Uf, 16V, Alu Elec, Axial; Capacitance Vishay - 71AH2298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 16V, Alu Elec, Axial; Capacitance Vishay
71AH2298
Cap, 1000Uf, 16V, Alu Elec, Axial; Capacitance Vishay 71AH2298
CAP, 1000UF, 16V, ALU ELEC, AXIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 1000UF, 16V, ALU ELEC, AXIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2050255 56-MAL212615102E3-ND MAL212615102E3 71AH2298
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1000Uf, 16V, Alu Elec, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1713270 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details