Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212614152E3

Description
1500µF 10V Aluminum Electrolytic Capacitors Axial 224mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1500µF 10V Aluminum Electrolytic Capacitors Axial 224mOhm @ 100Hz 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212614152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212614152E3-ND
Aluminum Electrolytic Capacitors 56-MAL212614152E3-ND
1500µF 10V Aluminum Electrolytic Capacitors Axial 224mOhm @ 100Hz 8000 Hrs @ 125°C

1500µF 10V Aluminum Electrolytic Capacitors Axial 224mOhm @ 100Hz 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 2050249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050249
Aluminium Capacitors 2050249
Capacitor Axial Alu 1500µF 10V 10x30mm 1

Capacitor Axial Alu 1500µF 10V 10x30mm 1

Supplier's Site
Aluminium Capacitors - 2050250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2050250
Aluminium Capacitors 2050250
Capacitor Axial Alu 1500µF 10V 10x30mm 1

Capacitor Axial Alu 1500µF 10V 10x30mm 1

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212614152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212614152E3
Capacitors - Aluminum Electrolytic Capacitors MAL212614152E3
CAP ALUM 1500UF 20% 10V AXIAL

CAP ALUM 1500UF 20% 10V AXIAL

Supplier's Site
Cap, 1500Uf, 10V, Alu Elec, Axial; Capacitance Vishay - 71AH2296 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Uf, 10V, Alu Elec, Axial; Capacitance Vishay
71AH2296
Cap, 1500Uf, 10V, Alu Elec, Axial; Capacitance Vishay 71AH2296
CAP, 1500UF, 10V, ALU ELEC, AXIAL; Capacitance:1500µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 1500UF, 10V, ALU ELEC, AXIAL; Capacitance:1500µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL212614152E3-ND 2050249 MAL212614152E3 71AH2296
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1500Uf, 10V, Alu Elec, Axial; Capacitance Vishay
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details