Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212538181E3

Description
180µF 63V Aluminum Electrolytic Capacitors Axial, Can 589mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
180µF 63V Aluminum Electrolytic Capacitors Axial, Can 589mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212538181E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212538181E3-ND
Aluminum Electrolytic Capacitors 56-MAL212538181E3-ND
180µF 63V Aluminum Electrolytic Capacitors Axial, Can 589mOhm @ 100Hz 5000 Hrs @ 105°C

180µF 63V Aluminum Electrolytic Capacitors Axial, Can 589mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212538181E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212538181E3
Capacitors - Aluminum Electrolytic Capacitors MAL212538181E3
CAP ALUM 180UF 20% 63V AXIAL

CAP ALUM 180UF 20% 63V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL212538181E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL212538181E3
Aluminum Electrolytic Capacitors MAL212538181E3
CAP ALUM 180UF 20% 63V AXIAL

CAP ALUM 180UF 20% 63V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL212538181E3-ND MAL212538181E3 MAL212538181E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details