Axial 1000µF 10V 10x18mm 105°C 5000h
Vishay MAL212534102E3 Capacitor
Axial 1000µF 10V 10x18mm 105°C 5000h
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 292mOhm @ 100Hz 5000 Hrs @ 105°C
CAP ALUM 1000UF 20% 10V AXIAL TH
CAP, 1000UF, ALU ELEC, 10V, AXIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 1000UF, 10V, 20%, 10X18MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1000UF 20% 10V AXIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2385621 | 2385622 | 56-MAL212534102E3TB-ND | 78AH2851 | 137421435 | MAL212534102E3 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Cap, 1000Uf, Alu Elec, 10V, Axial; Capacitance Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | 105 C (221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |