Vishay Intertechnology, Inc. Aluminium Capacitors MAL212518471E3

Description
Vishay MAL212518471E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL212518471E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385619
Aluminium Capacitors 2385619
Vishay MAL212518471E3 Capacitor

Vishay MAL212518471E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385620P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385620P
Aluminium Capacitors 2385620P
Vishay MAL212518471E3 Capacitor

Vishay MAL212518471E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2385620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385620
Aluminium Capacitors 2385620
Vishay MAL212518471E3 Capacitor

Vishay MAL212518471E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL212518471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212518471E3-ND
Aluminum Electrolytic Capacitors 56-MAL212518471E3-ND
470µF 63V Aluminum Electrolytic Capacitors Axial, Can 226mOhm @ 100Hz 10000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Axial, Can 226mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212518471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212518471E3
Capacitors - Aluminum Electrolytic Capacitors MAL212518471E3
CAP ALUM 470UF 20% 63V AXIAL

CAP ALUM 470UF 20% 63V AXIAL

Supplier's Site
Capacitor - 137421335 - Radwell International
Willingboro, NJ, United States
Capacitor
137421335
Capacitor 137421335
CAPACITOR, ELECTROLYTIC, AXIAL, 470UF, 63V, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ELECTROLYTIC, AXIAL, 470UF, 63V, 12.5X30 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, 470Uf, Alu Elec, 63V, Axial; Capacitance Vishay - 78AH2850 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, Alu Elec, 63V, Axial; Capacitance Vishay
78AH2850
Cap, 470Uf, Alu Elec, 63V, Axial; Capacitance Vishay 78AH2850
CAP, 470UF, ALU ELEC, 63V, AXIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 470UF, ALU ELEC, 63V, AXIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385619 56-MAL212518471E3-ND MAL212518471E3 137421335 78AH2850
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Cap, 470Uf, Alu Elec, 63V, Axial; Capacitance Vishay
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers