Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212518221E3

Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 482mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 482mOhm @ 100Hz 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL212518221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212518221E3-ND
Aluminum Electrolytic Capacitors 56-MAL212518221E3-ND
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 482mOhm @ 100Hz 10000 Hrs @ 105°C

220µF 63V Aluminum Electrolytic Capacitors Axial, Can 482mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL212518221E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL212518221E3
Aluminum Electrolytic Capacitors MAL212518221E3
CAP ALUM 220UF 20% 63V AXIAL

CAP ALUM 220UF 20% 63V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212518221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212518221E3
Capacitors - Aluminum Electrolytic Capacitors MAL212518221E3
CAP ALUM 220UF 20% 63V AXIAL

CAP ALUM 220UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL212518221E3-ND MAL212518221E3 MAL212518221E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details