1500µF 63V Aluminum Electrolytic Capacitors Axial, Can 88mOhm @ 100Hz 10000 Hrs @ 105°C
Vishay MAL212518152E3 Capacitor
Axial 1500µF 63V 18x38mm 105°C 10000h
Axial 1500µF 63V 18x38mm 105°C 10000h
CAP, 1500UF, ALU ELEC, 63V, AXIAL; Capacitance:1500µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAP, 1500UF, ALU ELEC, 63V, AXIAL ROHS COMPLIANT: YES
CAP ALUM 1500UF 20% 63V AXIAL
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL212518152E3-ND | 2385616 | 2385615 | 78AH2848 | 98AH0685 | MAL212518152E3 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 1500Uf, Alu Elec, 63V, Axial; Capacitance Vishay | Cap, 1500Uf, Alu Elec, 63V, Axial Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF | 1500 microF | 1500 microF |