820µF 40V Aluminum Electrolytic Capacitors Axial, Can 175mOhm @ 100Hz 10000 Hrs @ 105°C
CAP ALUM 820UF 20% 40V AXIAL
CAP, 820UF, ALU ELEC, 40V, AXIAL; Capacitance:820µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAP, 820UF, ALU ELEC, 40V, AXIAL; CAPACITANCE:820UF; VOLTAGE RATING:40V; PRODUCT RANGE:125 ALS SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:10000 HOURS @ 105°C; POLARITY:POLAR ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL212517821E3-ND | MAL212517821E3 | 78AH2847 | 137389567 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 820Uf, Alu Elec, 40V, Axial; Capacitance Vishay | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 820 microF | 820 microF | 820 microF | 820 microF |