Vishay Intertechnology, Inc. Aluminium Capacitors MAL212515332E3

Description
Axial 3300µF 16V 15x30mm 105°C 10000h
Request a Quote Datasheet
Description
Axial 3300µF 16V 15x30mm 105°C 10000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385603 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385603
Aluminium Capacitors 2385603
Axial 3300µF 16V 15x30mm 105°C 10000h

Axial 3300µF 16V 15x30mm 105°C 10000h

Supplier's Site
Aluminium Capacitors - 2385604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385604P
Aluminium Capacitors 2385604P
Axial 3300µF 16V 15x30mm 105°C 10000h

Axial 3300µF 16V 15x30mm 105°C 10000h

Supplier's Site
Aluminium Capacitors - 2385604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385604
Aluminium Capacitors 2385604
Vishay MAL212515332E3 Capacitor

Vishay MAL212515332E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL212515332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212515332E3-ND
Aluminum Electrolytic Capacitors 56-MAL212515332E3-ND
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 88mOhm @ 100Hz 10000 Hrs @ 105°C

3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 88mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, 3300Uf, Alu Elec, 16V, Axial; Capacitance Vishay - 78AH2843 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3300Uf, Alu Elec, 16V, Axial; Capacitance Vishay
78AH2843
Cap, 3300Uf, Alu Elec, 16V, Axial; Capacitance Vishay 78AH2843
CAP, 3300UF, ALU ELEC, 16V, AXIAL; Capacitance:3300µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, 3300UF, ALU ELEC, 16V, AXIAL; Capacitance:3300µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212515332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212515332E3
Capacitors - Aluminum Electrolytic Capacitors MAL212515332E3
CAP ALUM 3300UF 20% 16V AXIAL

CAP ALUM 3300UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385603 2385604 56-MAL212515332E3-ND 78AH2843 MAL212515332E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Cap, 3300Uf, Alu Elec, 16V, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C494U016DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details