Vishay Intertechnology, Inc. Aluminium Capacitors MAL212514183E3

Description
Axial 18000µF 10V 21x38mm 105°C 10000h
Request a Quote Datasheet
Description
Axial 18000µF 10V 21x38mm 105°C 10000h
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2385600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385600P
Aluminium Capacitors 2385600P
Axial 18000µF 10V 21x38mm 105°C 10000h

Axial 18000µF 10V 21x38mm 105°C 10000h

Supplier's Site
Aluminium Capacitors - 2385598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385598
Aluminium Capacitors 2385598
Axial 18000µF 10V 21x38mm 105°C 10000h

Axial 18000µF 10V 21x38mm 105°C 10000h

Supplier's Site
Aluminium Capacitors - 2385600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2385600
Aluminium Capacitors 2385600
Vishay MAL212514183E3 Capacitor

Vishay MAL212514183E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL212514183E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212514183E3-ND
Aluminum Electrolytic Capacitors 56-MAL212514183E3-ND
18000µF 10V Aluminum Electrolytic Capacitors Axial, Can 41mOhm @ 100Hz 10000 Hrs @ 105°C

18000µF 10V Aluminum Electrolytic Capacitors Axial, Can 41mOhm @ 100Hz 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212514183E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212514183E3
Capacitors - Aluminum Electrolytic Capacitors MAL212514183E3
CAP ALUM 18000UF 20% 10V AXIAL

CAP ALUM 18000UF 20% 10V AXIAL

Supplier's Site
Cap, 18000Uf, Alu Elec, 10V, Axial; Capacitance Vishay - 78AH2841 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 18000Uf, Alu Elec, 10V, Axial; Capacitance Vishay
78AH2841
Cap, 18000Uf, Alu Elec, 10V, Axial; Capacitance Vishay 78AH2841
CAP, 18000UF, ALU ELEC, 10V, AXIAL; Capacitance:18000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Length:38mm RoHS Compliant: Yes

CAP, 18000UF, ALU ELEC, 10V, AXIAL; Capacitance:18000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; Product Length:38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2385600P 2385600 56-MAL212514183E3-ND MAL212514183E3 78AH2841
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 18000Uf, Alu Elec, 10V, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details