Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212363331E3

Description
330µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 20000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 20000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212363331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212363331E3-ND
Aluminum Electrolytic Capacitors MAL212363331E3-ND
330µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 20000 Hrs @ 125°C

330µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 20000 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MAL212363331E3-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details