Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212363331

Description
330µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 20000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 20000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212363331-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212363331-ND
Aluminum Electrolytic Capacitors MAL212363331-ND
330µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 20000 Hrs @ 125°C

330µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 1.1Ohm @ 100Hz 20000 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MAL212363331-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525005P10HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details