Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212327339E3

Description
33µF 40V Aluminum Electrolytic Capacitors Axial, Can 7.2Ohm @ 100Hz 20000 Hrs @ 125°C
Request a Quote Datasheet
Description
33µF 40V Aluminum Electrolytic Capacitors Axial, Can 7.2Ohm @ 100Hz 20000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212327339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212327339E3-ND
Aluminum Electrolytic Capacitors MAL212327339E3-ND
33µF 40V Aluminum Electrolytic Capacitors Axial, Can 7.2Ohm @ 100Hz 20000 Hrs @ 125°C

33µF 40V Aluminum Electrolytic Capacitors Axial, Can 7.2Ohm @ 100Hz 20000 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MAL212327339E3-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C233U030EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details