Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212327228E3

Description
2.2µF 40V Aluminum Electrolytic Capacitors Axial, Can 109Ohm @ 100Hz 20000 Hrs @ 125°C
Request a Quote Datasheet
Description
2.2µF 40V Aluminum Electrolytic Capacitors Axial, Can 109Ohm @ 100Hz 20000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212327228E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212327228E3-ND
Aluminum Electrolytic Capacitors MAL212327228E3-ND
2.2µF 40V Aluminum Electrolytic Capacitors Axial, Can 109Ohm @ 100Hz 20000 Hrs @ 125°C

2.2µF 40V Aluminum Electrolytic Capacitors Axial, Can 109Ohm @ 100Hz 20000 Hrs @ 125°C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number MAL212327228E3-ND
Product Name Aluminum Electrolytic Capacitors
Applications General Purpose
Features Polarized
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details