Manufacturer: Vishay BC Components
Win Source Part Number: 785187-MAL212317109E
Series: SAL-A 123
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial, Can
Applications: General
Capacitance: 10μF
Tolerance: ±20%
Impedance: 2.5 Ohm
ESR (Equivalent Series Resistance): 11 Ohm
Lifetime @ Temp.: 20000 Hrs @ 125°C
Part Status: Obsolete(EOL)
Family Name: 123 SAL-A
Categories: Capacitors
Dimension: 0.299" Dia x 0.803" L (7.60mm x 20.40mm)
Voltage Rating DC: 40V
Alternative Parts (Cross-Reference): MAL212317109; MAL212387109 ; MAL212387109E3 ;
Introduction Date: June 23, 2008
ECCN: EAR99
Country of Origin: Austria
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
10µF 40V Aluminum Electrolytic Capacitors Axial, Can 11Ohm 20000 Hrs @ 125°C
CAP ALUM 10UF 20% 40V AXIAL Product overview: MAL212317109E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212317109E3 can be used for catalog matching and distributor lookup.
CAP ALUM 10UF 20% 40V AXIAL
CAP ALUM 10UF 20% 40V AXIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 785187-MAL212317109E3 | 4321PHTB-ND | 58-MAL212317109E3 | MAL212317109E3 | MAL212317109E3 |
| Product Name | Aluminum Capacitors - MAL212317109E3 | Aluminum Electrolytic Capacitors | 10UF 40V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 40 volts | 40 volts | 40 volts | 40 volts |