Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212316229E3

Description
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 7Ohm 20000 Hrs @ 125°C
Request a Quote Datasheet
Description
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 7Ohm 20000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4295PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4295PHTB-ND
Aluminum Electrolytic Capacitors 4295PHTB-ND
22µF 25V Aluminum Electrolytic Capacitors Axial, Can 7Ohm 20000 Hrs @ 125°C

22µF 25V Aluminum Electrolytic Capacitors Axial, Can 7Ohm 20000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212316229E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212316229E3
Capacitors - Aluminum Electrolytic Capacitors MAL212316229E3
CAP ALUM 22UF 20% 25V AXIAL

CAP ALUM 22UF 20% 25V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 4295PHTB-ND MAL212316229E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101183U050BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
2 suppliers
Aluminium Capacitors - 1730257 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details