Vishay Precision Group Aluminum Electrolytic Capacitor 6.8Uf, 35V, 20%, Axial; Capacitance Vishay MAL212310688

Description
ALUMINUM ELECTROLYTIC CAPACITOR 6.8UF, 35V, 20%, AXIAL; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:16ohmRoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 6.8UF, 35V, 20%, AXIAL; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:16ohmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 6.8Uf, 35V, 20%, Axial; Capacitance Vishay - 97C7974 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6.8Uf, 35V, 20%, Axial; Capacitance Vishay
97C7974
Aluminum Electrolytic Capacitor 6.8Uf, 35V, 20%, Axial; Capacitance Vishay 97C7974
ALUMINUM ELECTROLYTIC CAPACITOR 6.8UF, 35V, 20%, AXIAL; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:16ohmRoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 6.8UF, 35V, 20%, AXIAL; Capacitance:6.8µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:-; ESR:16ohmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97C7974
Product Name Aluminum Electrolytic Capacitor 6.8Uf, 35V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Features Polarized
Capacitance Range 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details