CAP ALUM 330UF 20% 100V T/H Product overview: MAL212049331E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212049331E3 can be used for catalog matching and distributor lookup.
330µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 120mOhm 8000 Hrs @ 125°C
Manufacturer: Vishay BC Components
Win Source Part Number: 761722-MAL212049331E
Series: 120 ATC
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: Radial, Can - Mounting Ring - 4 Lead
Voltage Rating: 100V
Applications: Automotive
Capacitance: 330μF
Tolerance: ±20%
Lead Spacing: 0.364" (9.25mm)
Impedance: 117 mOhm
ESR (Equivalent Series Resistance): 120 mOhm
Lifetime @ Temp.: 8000 Hrs @ 125°C
Family Name: 120 ATC
Categories: Capacitors
Dimension: 0.709" Dia x 1.496" L (18.00mm x 38.00mm)
Ripple Current - High Frequency: 2.55A @ 10kHz
Alternative Parts (Cross-Reference): MAL213215471E3;
Introduction Date: April 26, 2008
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
CAP ALUM 330UF 20% 100V T/H
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL212049331E3 | MAL212049331E3-ND | 761722-MAL212049331E3 | MAL212049331E3 |
| Product Name | 330UF 100V Capacitor | Aluminum Electrolytic Capacitors | Aluminum Capacitors - MAL212049331E3 | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |