Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212049221E3

Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 181mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 181mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212049221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212049221E3-ND
Aluminum Electrolytic Capacitors MAL212049221E3-ND
220µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 181mOhm 8000 Hrs @ 125°C

220µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 181mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
220 100V 18X30Mm 125 8000H Vishay - 22M6557 - Newark, An Avnet Company
Chicago, IL, United States
220 100V 18X30Mm 125 8000H Vishay
22M6557
220 100V 18X30Mm 125 8000H Vishay 22M6557
220 100V 18x30mm 125 8000h

220 100V 18x30mm 125 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212049221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212049221E3
Capacitors - Aluminum Electrolytic Capacitors MAL212049221E3
CAP ALUM 220UF 20% 100V T/H

CAP ALUM 220UF 20% 100V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL212049221E3-ND 22M6557 MAL212049221E3
Product Name Aluminum Electrolytic Capacitors 220 100V 18X30Mm 125 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C713U040CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details