150µF 100V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 266mOhm 8000 Hrs @ 125°C
150 100V 15x30mm 125 8000h
CAP ALUM 150UF 20% 100V T/H
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL212049151E3-ND | 22M6556 | MAL212049151E3 |
| Product Name | Aluminum Electrolytic Capacitors | 150 100V 15X30Mm 125 8000H Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF |