Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212047222E3

Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 34mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 34mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212047222E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212047222E3-ND
Aluminum Electrolytic Capacitors MAL212047222E3-ND
2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 34mOhm 8000 Hrs @ 125°C

2200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 34mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212047222E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212047222E3
Capacitors - Aluminum Electrolytic Capacitors MAL212047222E3
CAP ALUM 2200UF 20% 40V T/H

CAP ALUM 2200UF 20% 40V T/H

Supplier's Site
2200 40V 21X38Mm 125 8000H Vishay - 22M6550 - Newark, An Avnet Company
Chicago, IL, United States
2200 40V 21X38Mm 125 8000H Vishay
22M6550
2200 40V 21X38Mm 125 8000H Vishay 22M6550
2200 40V 21x38mm 125 8000h

2200 40V 21x38mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL212047222E3-ND MAL212047222E3 22M6550
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 2200 40V 21X38Mm 125 8000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details