Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212047102E3

Description
1000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 59mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 59mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212047102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212047102E3-ND
Aluminum Electrolytic Capacitors MAL212047102E3-ND
1000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 59mOhm 8000 Hrs @ 125°C

1000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 59mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212047102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212047102E3
Capacitors - Aluminum Electrolytic Capacitors MAL212047102E3
CAP ALUM 1000UF 20% 40V T/H

CAP ALUM 1000UF 20% 40V T/H

Supplier's Site
1000 40V 18X30Mm 125 8000H Vishay - 22M6548 - Newark, An Avnet Company
Chicago, IL, United States
1000 40V 18X30Mm 125 8000H Vishay
22M6548
1000 40V 18X30Mm 125 8000H Vishay 22M6548
1000 40V 18x30mm 125 8000h

1000 40V 18x30mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL212047102E3-ND MAL212047102E3 22M6548
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1000 40V 18X30Mm 125 8000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers