Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212045472E3

Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 27mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 27mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212045472E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212045472E3-ND
Aluminum Electrolytic Capacitors MAL212045472E3-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 27mOhm 8000 Hrs @ 125°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 27mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
4700 16V 18X38Mm 125 8000H Vishay - 22M6543 - Newark, An Avnet Company
Chicago, IL, United States
4700 16V 18X38Mm 125 8000H Vishay
22M6543
4700 16V 18X38Mm 125 8000H Vishay 22M6543
4700 16V 18x38mm 125 8000h

4700 16V 18x38mm 125 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212045472E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212045472E3
Capacitors - Aluminum Electrolytic Capacitors MAL212045472E3
CAP ALUM 4700UF 20% 16V T/H

CAP ALUM 4700UF 20% 16V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL212045472E3-ND 22M6543 MAL212045472E3
Product Name Aluminum Electrolytic Capacitors 4700 16V 18X38Mm 125 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C483U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers