Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212045332E3

Description
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 41mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 41mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212045332E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212045332E3-ND
Aluminum Electrolytic Capacitors MAL212045332E3-ND
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 41mOhm 8000 Hrs @ 125°C

3300µF 16V Aluminum Electrolytic Capacitors Radial, Can - Mounting Ring - 4 Lead 41mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
3300 16V 18X30Mm 125 8000H Vishay - 22M6542 - Newark, An Avnet Company
Chicago, IL, United States
3300 16V 18X30Mm 125 8000H Vishay
22M6542
3300 16V 18X30Mm 125 8000H Vishay 22M6542
3300 16V 18x30mm 125 8000h

3300 16V 18x30mm 125 8000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212045332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212045332E3
Capacitors - Aluminum Electrolytic Capacitors MAL212045332E3
CAP ALUM 3300UF 20% 16V T/H

CAP ALUM 3300UF 20% 16V T/H

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL212045332E3-ND 22M6542 MAL212045332E3
Product Name Aluminum Electrolytic Capacitors 3300 16V 18X30Mm 125 8000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers