Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212029479E3

Description
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 760mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 760mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212029479E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212029479E3-ND
Aluminum Electrolytic Capacitors MAL212029479E3-ND
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 760mOhm 8000 Hrs @ 125°C

47µF 100V Aluminum Electrolytic Capacitors Axial, Can 760mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212029479E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212029479E3
Capacitors - Aluminum Electrolytic Capacitors MAL212029479E3
CAP ALUM 47UF 20% 100V AXIAL

CAP ALUM 47UF 20% 100V AXIAL

Supplier's Site
47 100V 10X30Mm 125 8000H Vishay - 97C2461 - Newark, An Avnet Company
Chicago, IL, United States
47 100V 10X30Mm 125 8000H Vishay
97C2461
47 100V 10X30Mm 125 8000H Vishay 97C2461
47 100V 10x30mm 125 8000h

47 100V 10x30mm 125 8000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL212029479E3-ND MAL212029479E3 97C2461
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 47 100V 10X30Mm 125 8000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details