100µF 100V Aluminum Electrolytic Capacitors Axial, Can 389mOhm 8000 Hrs @ 125°C
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 389mOhm 8000 Hrs @ 125°C
Cap Aluminum Lytic 100uF 100V 20% (12.5 X 30mm) Axial 0.389 Ohm 1140mA 8000h 125°C Automotive T/R Product overview: MAL212029101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 100uF, 100V, 0.389 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 100uF, 100V, 0.389 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212029101E3 can be used for catalog matching and distributor lookup.
Vishay MAL212029101E3 Capacitor
Aluminium Capacitor Axial 100uF 100V 20%
Aluminium Capacitor Axial 100uF 100V 20%
CAP, ALU ELEC, 100UF, 100V, AXIAL; Capacitance:100µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes
CAP ALUM 100UF 20% 100V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL212029101E3TR-ND | 58-MAL212029101E3 | 2803448 | 2803448P | 83AC7022 | MAL212029101E3 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 100uF 100V 0.389 Ohm Capacitor | Aluminium Capacitors | Aluminium Capacitors | Cap, Alu Elec, 100Uf, 100V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |