Cap Aluminum Lytic 220uF 63V 20% (12.5 X 30mm) Axial 0.149 Ohm 2150mA 8000h 125°C Automotive T/R Product overview: MAL212028221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 63V, 0.149 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 63V, 0.149 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212028221E3 can be used for catalog matching and distributor lookup.
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 149mOhm 8000 Hrs @ 125°C
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 149mOhm 8000 Hrs @ 125°C
Aluminium Capacitor Axial 220uF 63V 20%
Vishay MAL212028221E3 Capacitor
Aluminium Capacitor Axial 220uF 63V 20%
CAP, 220µF, 63V, 20% ROHS COMPLIANT: YES
CAP ALUM 220UF 20% 63V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL212028221E3 | 56-MAL212028221E3TR-ND | 2803443 | 2803444 | 14AC4372 | MAL212028221E3 |
| Product Name | Automotive 220uF 63V 0.149 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 220Μf, 63V, 20% Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |