Vishay Intertechnology, Inc. Automotive 680uF 40V 0.075 Ohm Capacitor MAL212027681E3

Description
Cap Aluminum Lytic 680uF 40V 20% (15 X 30mm) Axial 0.075 Ohm 2840mA 8000h 125°C Automotive T/R Product overview: MAL212027681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 40V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 40V, 0.075 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212027681E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 40V 20% (15 X 30mm) Axial 0.075 Ohm 2840mA 8000h 125°C Automotive T/R Product overview: MAL212027681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 40V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 40V, 0.075 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212027681E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 680uF 40V 0.075 Ohm Capacitor
58-MAL212027681E3
Automotive 680uF 40V 0.075 Ohm Capacitor 58-MAL212027681E3
Cap Aluminum Lytic 680uF 40V 20% (15 X 30mm) Axial 0.075 Ohm 2840mA 8000h 125°C Automotive T/R Product overview: MAL212027681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 40V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 40V, 0.075 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212027681E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 40V 20% (15 X 30mm) Axial 0.075 Ohm 2840mA 8000h 125°C Automotive T/R Product overview: MAL212027681E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 680uF, 40V, 0.075 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 680uF, 40V, 0.075 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212027681E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL212027681E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212027681E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL212027681E3CT-ND
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 75mOhm 8000 Hrs @ 125°C

680µF 40V Aluminum Electrolytic Capacitors Axial, Can 75mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL212027681E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL212027681E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL212027681E3TR-ND
680µF 40V Aluminum Electrolytic Capacitors Axial, Can 75mOhm 8000 Hrs @ 125°C

680µF 40V Aluminum Electrolytic Capacitors Axial, Can 75mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212027681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212027681E3
Capacitors - Aluminum Electrolytic Capacitors MAL212027681E3
CAP ALUM 680UF 20% 40V AXIAL

CAP ALUM 680UF 20% 40V AXIAL

Supplier's Site
680 40V 15X30Mm 125 8000H Vishay - 97C2454 - Newark, An Avnet Company
Chicago, IL, United States
680 40V 15X30Mm 125 8000H Vishay
97C2454
680 40V 15X30Mm 125 8000H Vishay 97C2454
680 40V 15x30mm 125 8000h

680 40V 15x30mm 125 8000h

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL212027681E3 56-MAL212027681E3CT-ND MAL212027681E3 97C2454
Product Name Automotive 680uF 40V 0.075 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 680 40V 15X30Mm 125 8000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details