The Vishay 470OºF, 40V aluminum electrolytic capacitor is part of the 120 ATC series, designed for high temperature and high ripple current applications. It features a capacitance tolerance of ±20% and operates effectively within a temperature range of -40°C to +125°C, with a maximum operating temperature of 150°C. The capacitor has a long useful life of up to 8000 hours at 125°C and is AEC-Q200 qualified, making it suitable for automotive and industrial applications. It is available in an axial leaded configuration with a nominal case size of 12.5mm in diameter and 30mm in length. The capacitor is RoHS compliant and offers low equivalent series resistance (ESR), enhancing its performance in smoothing, filtering, and buffering applications.
Aluminium Capacitors Axial 470uF 40V 20%
Vishay MAL212027471E3 Capacitor
Aluminium Capacitors Axial 470uF 40V 20%
Cap Aluminum Lytic 470uF 40V 20% (12.5 X 30mm) Axial 0.101 Ohm 2550mA 8000h 125°C Automotive T/R Product overview: MAL212027471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 40V, 0.101 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 40V, 0.101 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212027471E3 can be used for catalog matching and distributor lookup.
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 101mOhm 8000 Hrs @ 125°C
470µF 40V Aluminum Electrolytic Capacitors Axial, Can 101mOhm 8000 Hrs @ 125°C
CAP ALUM 470UF 20% 40V AXIAL
CAP ALUM 470UF 20% 40V AXIAL
CAP, 470µF, 40V, 20%; Capacitance:470µF; Voltage Rating:40V; Product Range:120 ATC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:12.5mm; Lead Spacing:-; Height:30mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2803442P | 2803442 | 58-MAL212027471E3 | 56-MAL212027471E3CT-ND | MAL212027471E3 | MAL212027471E3 | 14AC4371 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Automotive 470uF 40V 0.101 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 470Μf, 40V, 20%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Through Hole | Leaded Capacitor | Leaded Capacitor; Axial Leaded | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to ? C (-40 to ? F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |