Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212019471E3

Description
470µF 100V Aluminum Electrolytic Capacitors Axial, Can 92mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
470µF 100V Aluminum Electrolytic Capacitors Axial, Can 92mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL212019471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL212019471E3-ND
Aluminum Electrolytic Capacitors MAL212019471E3-ND
470µF 100V Aluminum Electrolytic Capacitors Axial, Can 92mOhm 8000 Hrs @ 125°C

470µF 100V Aluminum Electrolytic Capacitors Axial, Can 92mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
Automotive 470uF 100V 0.092 Ohm Capacitor
58-MAL212019471E3
Automotive 470uF 100V 0.092 Ohm Capacitor 58-MAL212019471E3
Cap Aluminum Lytic 470uF 100V 20% (21 X 38mm) Axial 0.092 Ohm 2800mA 8000h 125°C Automotive Bulk Product overview: MAL212019471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 100V, 0.092 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 100V, 0.092 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212019471E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 100V 20% (21 X 38mm) Axial 0.092 Ohm 2800mA 8000h 125°C Automotive Bulk Product overview: MAL212019471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 100V, 0.092 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 100V, 0.092 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212019471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL212019471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212019471E3
Capacitors - Aluminum Electrolytic Capacitors MAL212019471E3
CAP ALUM 470UF 20% 100V AXIAL

CAP ALUM 470UF 20% 100V AXIAL

Supplier's Site
Capacitor Alum Elec, 470Uf, 100V; Capacitance Vishay - 19C0629 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 470Uf, 100V; Capacitance Vishay
19C0629
Capacitor Alum Elec, 470Uf, 100V; Capacitance Vishay 19C0629
CAPACITOR ALUM ELEC, 470UF, 100V; Capacitance:470µF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 470UF, 100V; Capacitance:470µF; Voltage(DC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 125°C; Polarity:Polar; Capacitor Case / Package:Axial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL212019471E3-ND 58-MAL212019471E3 MAL212019471E3 19C0629
Product Name Aluminum Electrolytic Capacitors Automotive 470uF 100V 0.092 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 470Uf, 100V; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor PC Pin
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details