100uF 100V Aluminum Electrolytic Capacitor, Axial, 12.5x30mm, 389mR ESR Product overview: MAL212019101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212019101E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitor Axial 100uF 100V 20%
Vishay MAL212019101E3 Capacitor
100µF 100V Aluminum Electrolytic Capacitors Axial, Can 389mOhm 8000 Hrs @ 125°C
CAP ALUM 100UF 20% 100V AXIAL
Aluminium Electrolytic Capacitor, 120 ATC Series, 100 - F, - 20%, 100 V, 12.5 mm, Axial Leaded RoHS Compliant: Yes
ALUMINIUM ELECTROLYTIC CAPACITOR, 120 ATC SERIES, 100 - F, - 20%, 100 V, 12.5 MM, AXIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL212019101E3 | 2806725 | 2806724 | MAL212019101E3-ND | MAL212019101E3 | 98K6830 | 24862569 |
| Product Name | 100uF 100V Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 120 Atc Series, 100 F, 20%, 100 V, 12.5 Mm, Axial Leaded Rohs Compliant Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |