Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL212018681E3

Description
680µF 63V Aluminum Electrolytic Capacitors Axial, Can 55mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet
Description
680µF 63V Aluminum Electrolytic Capacitors Axial, Can 55mOhm 8000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4535PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4535PHBK-ND
Aluminum Electrolytic Capacitors 4535PHBK-ND
680µF 63V Aluminum Electrolytic Capacitors Axial, Can 55mOhm 8000 Hrs @ 125°C

680µF 63V Aluminum Electrolytic Capacitors Axial, Can 55mOhm 8000 Hrs @ 125°C

Buy Now Datasheet
222212018681; 63V ; 680Uf; Axial; Aa, Bulk Or Paper Strip Vishay - 97C2439 - Newark, An Avnet Company
Chicago, IL, United States
222212018681; 63V ; 680Uf; Axial; Aa, Bulk Or Paper Strip Vishay
97C2439
222212018681; 63V ; 680Uf; Axial; Aa, Bulk Or Paper Strip Vishay 97C2439
222212018681; 63V ; 680UF; AXIAL; AA, BULK OR PAPER STRIP

222212018681; 63V ; 680UF; AXIAL; AA, BULK OR PAPER STRIP

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL212018681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL212018681E3
Capacitors - Aluminum Electrolytic Capacitors MAL212018681E3
CAP ALUM 680UF 20% 63V AXIAL

CAP ALUM 680UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4535PHBK-ND 97C2439 MAL212018681E3
Product Name Aluminum Electrolytic Capacitors 222212018681; 63V ; 680Uf; Axial; Aa, Bulk Or Paper Strip Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details