470uF 63V Al Electrolytic Capacitor, Axial, 81mR ESR, 2.86A Ripple Product overview: MAL212018471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 63V, 2.86A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 63V, 2.86A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212018471E3 can be used for catalog matching and distributor lookup.
470µF 63V Aluminum Electrolytic Capacitors Axial, Can 81mOhm 8000 Hrs @ 125°C
Vishay MAL212018471E3 Capacitor
Vishay MAL212018471E3 Capacitor
ALUMINUM ELECTROLYTIC CAPACITOR 470UF 63V 20%, AXIAL; Capacitance:470µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 470UF 20% 63V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL212018471E3 | 4534PHBK-ND | 2803437 | 98K6829 | MAL212018471E3 |
| Product Name | 470uF 63V 2.86A Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitor 470Uf 63V 20%, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |