1000µF 63V Aluminum Electrolytic Capacitors Axial, Can 44mOhm 8000 Hrs @ 125°C
Aluminum Electrolytic Capacitor 1000uF 63V 20% Axial 44mR 3.78A 125C Product overview: MAL212018102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 63V, 3.78A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 63V, 3.78A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL212018102E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitor Axial 1000uF 63V 20%
Vishay MAL212018102E3 Capacitor
CAP ALUM 1000UF 20% 63V AXIAL
Aluminium Electrolytic Capacitor, 120 ATC Series, 1000 - F, - 20%, 63 V, 21 mm, Axial Leaded RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MAL212018102E3-ND | 58-MAL212018102E3 | 2806721 | 2806720 | MAL212018102E3 | 98K6827 |
| Product Name | Aluminum Electrolytic Capacitors | 1000uF 63V 3.78A Capacitor | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 120 Atc Series, 1000 F, 20%, 63 V, 21 Mm, Axial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |